TE Connectivity Chip Resistor - Surface Mount 350227RJT

Description
27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143309TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143309TR-ND
Chip Resistor - Surface Mount A143309TR-ND
27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143309DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143309DKR-ND
Chip Resistor - Surface Mount A143309DKR-ND
27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143309CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143309CT-ND
Chip Resistor - Surface Mount A143309CT-ND
27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 27R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3546
Res, 27R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3546
RES, 27R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6528
Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6528
RES, 27R, 5%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27R, 5%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1987
Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1987
RES, 27R, 5%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27R, 5%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143309TR-ND 34AH3546 97AC6528
Product Name Chip Resistor - Surface Mount Res, 27R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 27R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details