TE Connectivity Chip Resistor - Surface Mount 350227KJT

Description
27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143345CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143345CT-ND
Chip Resistor - Surface Mount A143345CT-ND
27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143345DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143345DKR-ND
Chip Resistor - Surface Mount A143345DKR-ND
27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143345TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143345TR-ND
Chip Resistor - Surface Mount A143345TR-ND
27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 27K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3544
Res, 27K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3544
RES, 27K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 27K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0068
Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0068
RES, 27K, 5%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27K, 5%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0067
Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0067
RES, 27K, 5%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27K, 5%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143345CT-ND 34AH3544 97AC0068
Product Name Chip Resistor - Surface Mount Res, 27K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 27K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers