TE Connectivity Chip Resistor - Surface Mount 350227KFT

Description
27 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143229TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143229TR-ND
Chip Resistor - Surface Mount A143229TR-ND
27 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143229CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143229CT-ND
Chip Resistor - Surface Mount A143229CT-ND
27 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3000
Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3000
RES, 27K, 1%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27K, 1%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5317
Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5317
RES, 27K, 1%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27K, 1%, 2W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143229TR-ND 97AC3000
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details