TE Connectivity Chip Resistor - Surface Mount 3502270KFT

Description
270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143253CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143253CT-ND
Chip Resistor - Surface Mount A143253CT-ND
270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143253TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143253TR-ND
Chip Resistor - Surface Mount A143253TR-ND
270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143253DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143253DKR-ND
Chip Resistor - Surface Mount A143253DKR-ND
270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

270 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3275
Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3275
RES, 270K, 1%, 2W, 2010, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 270K, 1%, 2W, 2010, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5529
Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5529
RES, 270K, 1%, 2W, 2010, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 270K, 1%, 2W, 2010, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143253CT-ND 97AC3275
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details