TE Connectivity Chip Resistor - Surface Mount 350224RFT

Description
24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143156DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143156DKR-ND
Chip Resistor - Surface Mount A143156DKR-ND
24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143156CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143156CT-ND
Chip Resistor - Surface Mount A143156CT-ND
24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143156TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143156TR-ND
Chip Resistor - Surface Mount A143156TR-ND
24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

24 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0636
Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0636
RES, 24R, 1%, 2W, 2010, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 24R, 1%, 2W, 2010, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0635
Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0635
RES, 24R, 1%, 2W, 2010, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 24R, 1%, 2W, 2010, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 24R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3540
Res, 24R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3540
RES, 24R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 24R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143156DKR-ND 97AC0636 34AH3540
Product Name Chip Resistor - Surface Mount Res, 24R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 24R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details