The Resistor 24K, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It operates at a power rating of 2W at 70°C and is suitable for automatic placement in volume production. The resistor has a resistance range from 1,Ѷ to 10M,Ѷ with a tolerance of ±1% or ±5%. Its temperature coefficient of resistance (TCR) is ,â§±200PPM/°C for resistances between 1,Ѷ and 10,Ѷ, and ,â§±100PPM/°C for resistances from 10.1,Ѷ to 10M,Ѷ. The maximum working voltage is rated at 200V, with an overload voltage of 500V. It can withstand operating temperatures ranging from -55°C to 155°C. The resistor is packaged on 7-inch reels containing 2000 pieces, making it convenient for bulk applications. Additionally, it complies with EU RoHS directives and is halogen-free, ensuring it meets environmental standards.
24 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
24 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 24K, 1%, 2W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 24K, 1%, 2W, 2010, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143228CT-ND | 97AC5316 |
| Product Name | Chip Resistor - Surface Mount | Res, 24K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |