TE Connectivity Chip Resistor - Surface Mount 3502240RFT

Description
240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143180CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143180CT-ND
Chip Resistor - Surface Mount A143180CT-ND
240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143180TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143180TR-ND
Chip Resistor - Surface Mount A143180TR-ND
240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143180DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143180DKR-ND
Chip Resistor - Surface Mount A143180DKR-ND
240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

240 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1166
Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1166
RES, 240R, 1%, 2W, 2010, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 240R, 1%, 2W, 2010, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1167
Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1167
RES, 240R, 1%, 2W, 2010, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 240R, 1%, 2W, 2010, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143180CT-ND 97AC1166
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers