TE Connectivity Chip Resistor - Surface Mount 350222RJT

Description
22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143308DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143308DKR-ND
Chip Resistor - Surface Mount A143308DKR-ND
22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143308CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143308CT-ND
Chip Resistor - Surface Mount A143308CT-ND
22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143308TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143308TR-ND
Chip Resistor - Surface Mount A143308TR-ND
22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9366
Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9366
RES, 22R, 5%, 2W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 22R, 5%, 2W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1986
Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1986
RES, 22R, 5%, 2W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 22R, 5%, 2W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 350222RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
350222RJT
Resistors - Chip Resistor - Surface Mount 350222RJT
RES 3502 22R 5%

RES 3502 22R 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A143308DKR-ND 96AC9366 350222RJT
Product Name Chip Resistor - Surface Mount Res, 22R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details