TE Connectivity Chip Resistor - Surface Mount 350222KJT

Description
22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Description
22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 22K, 5%, 2W, 2010, Thick Film from TE Connectivity is a high-power thick film resistor suitable for various applications. It features a power rating of 2W at 70°C and operates within a temperature range of -55°C to 155°C. The resistor has a resistance tolerance of ±5% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It is designed for automatic placement and comes packaged on 7-inch reels containing 2000 pieces. The terminal finish is matte tin over nickel barrier, ensuring compatibility with standard soldering processes. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor 22K, 5%, 2W, 2010, Thick Film from TE Connectivity is a high-power thick film resistor suitable for various applications. It features a power rating of 2W at 70°C and operates within a temperature range of -55°C to 155°C. The resistor has a resistance tolerance of ±5% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It is designed for automatic placement and comes packaged on 7-inch reels containing 2000 pieces. The terminal finish is matte tin over nickel barrier, ensuring compatibility with standard soldering processes. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143344CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143344CT-ND
Chip Resistor - Surface Mount A143344CT-ND
22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143344DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143344DKR-ND
Chip Resistor - Surface Mount A143344DKR-ND
22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143344TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143344TR-ND
Chip Resistor - Surface Mount A143344TR-ND
22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5138
Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5138
RES, 22K, 5%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 22K, 5%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3532
Res, 22K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3532
RES, 22K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 22K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0066
Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0066
RES, 22K, 5%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 22K, 5%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143344CT-ND 97AC5138 34AH3532
Product Name Chip Resistor - Surface Mount Res, 22K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 22K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details