TE Connectivity Chip Resistor - Surface Mount 350222KFT

Description
22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143227DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143227DKR-ND
Chip Resistor - Surface Mount A143227DKR-ND
22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143227TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143227TR-ND
Chip Resistor - Surface Mount A143227TR-ND
22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143227CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143227CT-ND
Chip Resistor - Surface Mount A143227CT-ND
22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

22 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2999
Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2999
RES, 22K, 1%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 22K, 1%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0344
Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0344
RES, 22K, 1%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 22K, 1%, 2W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143227DKR-ND 97AC2999
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details