TE Connectivity PCB Terminals 350221-1

Description
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 1.45 MM  [.057 INCH ] Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 1.45 MM  [.057 INCH ] Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 350221-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
350221-1
PCB Terminals 350221-1
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 1.45 MM  [.057 INCH ] Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 1.45 MM  [.057 INCH ]
  • Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 7000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111154TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111154TR-ND
Terminals - Barrel, Bullet Connectors A111154TR-ND
CONN TERM RCPT 26-28AWG CRIMP

CONN TERM RCPT 26-28AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111154CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111154CT-ND
Terminals - Barrel, Bullet Connectors A111154CT-ND
CONN TERM RCPT 26-28AWG CRIMP

CONN TERM RCPT 26-28AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
350221-1
Terminals 350221-1
Terminals 093 PIN REC 28-26 PTPPHBZ

Terminals 093 PIN REC 28-26 PTPPHBZ

Buy Now Datasheet
350221-1 Rohs Compliant Amp Te Connectivity - 55AC5665 - Newark, An Avnet Company
Chicago, IL, United States
350221-1 Rohs Compliant Amp Te Connectivity
55AC5665
350221-1 Rohs Compliant Amp Te Connectivity 55AC5665
350221-1 ROHS COMPLIANT: YES

350221-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 350221-1 A111154TR-ND A111154CT-ND 350221-1 55AC5665
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals 350221-1 Rohs Compliant Amp Te Connectivity
Material Pre-Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details