TE Connectivity Chip Resistor - Surface Mount 3502200KFT

Description
200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143250CT-ND
Chip Resistor - Surface Mount A143250CT-ND
200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143250TR-ND
Chip Resistor - Surface Mount A143250TR-ND
200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143250DKR-ND
Chip Resistor - Surface Mount A143250DKR-ND
200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

200 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7973
Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7973
RES, 200K, 1%, 2W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 200K, 1%, 2W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0062
Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0062
RES, 200K, 1%, 2W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 200K, 1%, 2W, 2010, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143250CT-ND 96AC7973
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details