TE Connectivity Headers, Male Pins 350220-1

Description
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14380-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14380-ND
Headers, Male Pins A14380-ND
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"

"Connector Header Through Hole 12 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
316-350220-1
12A 250V Electronic Connector 316-350220-1
12 Pos Power Connector, 12A, 250V, Straight, Solder, Thru-Hole Product overview: 350220-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350220-1 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, 12A, 250V, Straight, Solder, Thru-Hole Product overview: 350220-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350220-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 12 Position 4.95Mm; Connector Systems Amp - Te Connectivity - 87F2974 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position 4.95Mm; Connector Systems Amp - Te Connectivity
87F2974
Plug & Socket Connector, Header, 12 Position 4.95Mm; Connector Systems Amp - Te Connectivity 87F2974
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 4.95MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.95mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 4.95MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.95mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A14380-ND 316-350220-1 87F2974
Product Name Headers, Male Pins 12A 250V Electronic Connector Plug & Socket Connector, Header, 12 Position 4.95Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 12.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data