TE Connectivity Chip Resistor - Surface Mount 35021R8JT

Description
1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143295TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143295TR-ND
Chip Resistor - Surface Mount A143295TR-ND
1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143295DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143295DKR-ND
Chip Resistor - Surface Mount A143295DKR-ND
1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143295CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143295CT-ND
Chip Resistor - Surface Mount A143295CT-ND
1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35021R8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35021R8JTTR-ND
Chip Resistor - Surface Mount 1111-35021R8JTTR-ND
3502 1R8 5%

3502 1R8 5%

Buy Now Datasheet
Res, 1R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9186
Res, 1R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9186
RES, 1R8, 5%, 2W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R8, 5%, 2W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3462
Res, 1R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3462
RES, 1R8, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1R8, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143295TR-ND 96AC9186 34AH3462
Product Name Chip Resistor - Surface Mount Res, 1R8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 1R8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details