TE Connectivity Chip Resistor - Surface Mount 35021R8FT

Description
1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Description
1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 1R8, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 1.8 ohms with a tolerance of ±1%, and a power rating of 2 watts at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it suitable for automated placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The temperature coefficient of resistance (TCR) is specified at ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with EU RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. Engineers considering this resistor should note its robust performance characteristics and suitability for applications requiring high power handling in compact designs.

Datasheet Summary
Powered by GS/AI

The Resistor 1R8, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 1.8 ohms with a tolerance of ±1%, and a power rating of 2 watts at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it suitable for automated placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The temperature coefficient of resistance (TCR) is specified at ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with EU RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. Engineers considering this resistor should note its robust performance characteristics and suitability for applications requiring high power handling in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143129DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143129DKR-ND
Chip Resistor - Surface Mount A143129DKR-ND
1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143129TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143129TR-ND
Chip Resistor - Surface Mount A143129TR-ND
1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143129CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143129CT-ND
Chip Resistor - Surface Mount A143129CT-ND
1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0340
Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0340
RES, 1R8, 1%, 2W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R8, 1%, 2W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0341
Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0341
RES, 1R8, 1%, 2W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R8, 1%, 2W, 2010, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143129DKR-ND 97AC0340
Product Name Chip Resistor - Surface Mount Res, 1R8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159629 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details