TE Connectivity Chip Resistor - Surface Mount 35021R6FT

Description
1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143128TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143128TR-ND
Chip Resistor - Surface Mount A143128TR-ND
1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143128CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143128CT-ND
Chip Resistor - Surface Mount A143128CT-ND
1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143128DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143128DKR-ND
Chip Resistor - Surface Mount A143128DKR-ND
1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.6 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2990
Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2990
RES, 1R6, 1%, 2W, 2010, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R6, 1%, 2W, 2010, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site
Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2991
Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2991
RES, 1R6, 1%, 2W, 2010, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R6, 1%, 2W, 2010, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3460
Res, 1R6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3460
RES, 1R6, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1R6, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143128TR-ND 97AC2990 34AH3460
Product Name Chip Resistor - Surface Mount Res, 1R6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 1R6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details