TE Connectivity Chip Resistor - Surface Mount 35021R5FT

Description
1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143127CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143127CT-ND
Chip Resistor - Surface Mount A143127CT-ND
1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143127DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143127DKR-ND
Chip Resistor - Surface Mount A143127DKR-ND
1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143127TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143127TR-ND
Chip Resistor - Surface Mount A143127TR-ND
1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8175
Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8175
RES, 1R5, 1%, 2W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R5, 1%, 2W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0339
Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0339
RES, 1R5, 1%, 2W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R5, 1%, 2W, 2010, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143127CT-ND 96AC8175
Product Name Chip Resistor - Surface Mount Res, 1R5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details