TE Connectivity Chip Resistor - Surface Mount 35021R2JT

Description
1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143293TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143293TR-ND
Chip Resistor - Surface Mount A143293TR-ND
1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143293DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143293DKR-ND
Chip Resistor - Surface Mount A143293DKR-ND
1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143293CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143293CT-ND
Chip Resistor - Surface Mount A143293CT-ND
1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1R2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1733
Res, 1R2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1733
RES, 1R2, 5%, 2W, 2010, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R2, 5%, 2W, 2010, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3456
Res, 1R2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3456
RES, 1R2, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1R2, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143293TR-ND 97AC1733 34AH3456
Product Name Chip Resistor - Surface Mount Res, 1R2, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 1R2, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details