TE Connectivity Chip Resistor - Surface Mount 35021R1FT

Description
1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143124TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143124TR-ND
Chip Resistor - Surface Mount A143124TR-ND
1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143124DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143124DKR-ND
Chip Resistor - Surface Mount A143124DKR-ND
1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143124CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143124CT-ND
Chip Resistor - Surface Mount A143124CT-ND
1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.1 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35021R1FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35021R1FTTR-ND
Chip Resistor - Surface Mount 1111-35021R1FTTR-ND
3502 1R1 1%

3502 1R1 1%

Buy Now Datasheet
Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0336
Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0336
RES, 1R1, 1%, 2W, 2010, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R1, 1%, 2W, 2010, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0335
Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0335
RES, 1R1, 1%, 2W, 2010, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R1, 1%, 2W, 2010, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143124TR-ND 1111-35021R1FTTR-ND 97AC0336
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers