TE Connectivity Chip Resistor - Surface Mount 35021R0JT

Description
1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143292DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143292DKR-ND
Chip Resistor - Surface Mount A143292DKR-ND
1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143292CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143292CT-ND
Chip Resistor - Surface Mount A143292CT-ND
1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143292TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143292TR-ND
Chip Resistor - Surface Mount A143292TR-ND
1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3453
Res, 1R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3453
RES, 1R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4260
Res, 1R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4260
RES, 1R, 5%, 2W, 2010, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R, 5%, 2W, 2010, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143292DKR-ND 34AH3453 97AC4260
Product Name Chip Resistor - Surface Mount Res, 1R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details