TE Connectivity Chip Resistor - Surface Mount 35021M8FT

Description
1.8 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143273CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143273CT-ND
Chip Resistor - Surface Mount A143273CT-ND
1.8 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143273TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143273TR-ND
Chip Resistor - Surface Mount A143273TR-ND
1.8 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8816
Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8816
RES, 1M8, 1%, 2W, 2010, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M8, 1%, 2W, 2010, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8815
Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8815
RES, 1M8, 1%, 2W, 2010, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M8, 1%, 2W, 2010, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143273CT-ND 96AC8816
Product Name Chip Resistor - Surface Mount Res, 1M8, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details