The Resistor 1M6, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 1.6 MΩ with a tolerance of ±1% and a power rating of 2W at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it suitable for automated placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The device exhibits a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with EU RoHS directives and is packaged in reels of 2000 pieces, facilitating easy handling and integration into manufacturing processes. Its construction and performance specifications ensure reliability in various environmental conditions, making it a suitable choice for engineers seeking a robust resistor for their projects.
1.6 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
1.6 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 1M6, 1%, 2W, 2010, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 1M6, 1%, 2W, 2010, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143272CT-ND | 97AC5955 |
| Product Name | Chip Resistor - Surface Mount | Res, 1M6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |