TE Connectivity Chip Resistor - Surface Mount 35021M5FT

Description
1.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143271DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143271DKR-ND
Chip Resistor - Surface Mount A143271DKR-ND
1.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143271TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143271TR-ND
Chip Resistor - Surface Mount A143271TR-ND
1.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5954
Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5954
RES, 1M5, 1%, 2W, 2010, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M5, 1%, 2W, 2010, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8814
Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8814
RES, 1M5, 1%, 2W, 2010, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M5, 1%, 2W, 2010, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143271DKR-ND 97AC5954
Product Name Chip Resistor - Surface Mount Res, 1M5, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details