TE Connectivity Chip Resistor - Surface Mount 35021M3FT

Description
1.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143270CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143270CT-ND
Chip Resistor - Surface Mount A143270CT-ND
1.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143270TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143270TR-ND
Chip Resistor - Surface Mount A143270TR-ND
1.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3558
Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3558
RES, 1M3, 1%, 2W, 2010, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M3, 1%, 2W, 2010, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3559
Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3559
RES, 1M3, 1%, 2W, 2010, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M3, 1%, 2W, 2010, THICK FILM; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143270CT-ND 97AC3558
Product Name Chip Resistor - Surface Mount Res, 1M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176230-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details