TE Connectivity Chip Resistor - Surface Mount 35021M2FT

Description
1.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143269CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143269CT-ND
Chip Resistor - Surface Mount A143269CT-ND
1.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143269TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143269TR-ND
Chip Resistor - Surface Mount A143269TR-ND
1.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0911
Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0911
RES, 1M2, 1%, 2W, 2010, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M2, 1%, 2W, 2010, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0912
Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0912
RES, 1M2, 1%, 2W, 2010, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1M2, 1%, 2W, 2010, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143269CT-ND 97AC0911
Product Name Chip Resistor - Surface Mount Res, 1M2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details