TE Connectivity Chip Resistor - Surface Mount 35021K8JT

Description
1.8 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143331CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143331CT-ND
Chip Resistor - Surface Mount A143331CT-ND
1.8 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143331TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143331TR-ND
Chip Resistor - Surface Mount A143331TR-ND
1.8 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1K8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7740
Res, 1K8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7740
RES, 1K8, 5%, 2W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1K8, 5%, 2W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3440
Res, 1K8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3440
RES, 1K8, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1K8, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143331CT-ND 96AC7740 34AH3440
Product Name Chip Resistor - Surface Mount Res, 1K8, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 1K8, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers