TE Connectivity Chip Resistor - Surface Mount 35021K6FT

Description
1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143200TR-ND
Chip Resistor - Surface Mount A143200TR-ND
1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143200CT-ND
Chip Resistor - Surface Mount A143200CT-ND
1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143200DKR-ND
Chip Resistor - Surface Mount A143200DKR-ND
1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.6 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1730
Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1730
RES, 1K6, 1%, 2W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1K6, 1%, 2W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1729
Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1729
RES, 1K6, 1%, 2W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1K6, 1%, 2W, 2010, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3438
Res, 1K6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3438
RES, 1K6, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1K6, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143200TR-ND 97AC1730 34AH3438
Product Name Chip Resistor - Surface Mount Res, 1K6, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 1K6, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details