The Resistor 1K3, 1%, 2W, 2010, Thick Film from TE Connectivity is a high-power thick film resistor designed for various applications. It has a resistance value of 1.3 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 2W at an ambient temperature of 70°C and features a maximum working voltage of 200V, with an overload voltage rating of 500V. This component operates effectively within a temperature range of -55°C to 155°C and is suitable for automatic placement in manufacturing processes. It is supplied on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The resistor also complies with RoHS directives, ensuring it meets environmental standards. Engineers may consider this resistor for applications requiring reliable performance in compact designs, given its dimensions of 2010 (5.0 mm x 2.5 mm x 1.1 mm). The product's construction and specifications make it a viable choice for high-density circuit designs.
1.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
1.3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 1K3, 1%, 2W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 1K3, 1%, 2W, 2010, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143198CT-ND | 97AC1728 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |