TE Connectivity Chip Resistor - Surface Mount 35021K2FT

Description
1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143197TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143197TR-ND
Chip Resistor - Surface Mount A143197TR-ND
1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143197DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143197DKR-ND
Chip Resistor - Surface Mount A143197DKR-ND
1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143197CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143197CT-ND
Chip Resistor - Surface Mount A143197CT-ND
1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4255
Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4255
RES, 1K2, 1%, 2W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1K2, 1%, 2W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6339
Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6339
RES, 1K2, 1%, 2W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1K2, 1%, 2W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143197TR-ND 97AC4255
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details