TE Connectivity Chip Resistor - Surface Mount 350218KJT

Description
18 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143343TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143343TR-ND
Chip Resistor - Surface Mount A143343TR-ND
18 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

18 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143343CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143343CT-ND
Chip Resistor - Surface Mount A143343CT-ND
18 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

18 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0065
Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0065
RES, 18K, 5%, 2W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 18K, 5%, 2W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3502
Res, 18K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3502
RES, 18K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 18K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0064
Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0064
RES, 18K, 5%, 2W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 18K, 5%, 2W, 2010, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143343TR-ND 97AC0065 34AH3502
Product Name Chip Resistor - Surface Mount Res, 18K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 18K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details