TE Connectivity Rectangular Connector Contacts 350218-7

Description
Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100557CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100557CT-ND
Rectangular Connector Contacts A100557CT-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100557TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100557TR-ND
Rectangular Connector Contacts A100557TR-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F3619 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F3619
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F3619
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8741 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
29AH8741
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 29AH8741
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Universal MATE-N-LOK SeriesRoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Universal MATE-N-LOK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100557CT-ND 90F3619
Product Name Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data