TE Connectivity Rectangular Connectors - 350218-6 350218-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 906638-350218-6 Series: Universal MATE-N-LOK Features: Pin Contact Gold 14-20 AWG Crimp Package: Reel - TR Family Name: 350218 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 3502186, A25345-ND, -350218-6-SI, A25345, A25346TR, -900476441-SI-ND, 350218-6-ND, A25346CT, -900476441-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906638-350218-6 Series: Universal MATE-N-LOK Features: Pin Contact Gold 14-20 AWG Crimp Package: Reel - TR Family Name: 350218 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 3502186, A25345-ND, -350218-6-SI, A25345, A25346TR, -900476441-SI-ND, 350218-6-ND, A25346CT, -900476441-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 350218-6 - 906638-350218-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350218-6
906638-350218-6
Rectangular Connectors - 350218-6 906638-350218-6
Manufacturer: TE Connectivity Win Source Part Number: 906638-350218-6 Series: Universal MATE-N-LOK Features: Pin Contact Gold 14-20 AWG Crimp Package: Reel - TR Family Name: 350218 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 3502186, A25345-ND, -350218-6-SI, A25345, A25346TR, -900476441-SI-ND, 350218-6-ND, A25346CT, -900476441-SI

Manufacturer: TE Connectivity
Win Source Part Number: 906638-350218-6
Series: Universal MATE-N-LOK
Features: Pin Contact Gold 14-20 AWG Crimp
Package: Reel - TR
Family Name: 350218
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 3502186, A25345-ND, -350218-6-SI, A25345, A25346TR, -900476441-SI-ND, 350218-6-ND, A25346CT, -900476441-SI

Buy Now Datasheet
Connectors - 350218-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350218-6
Connectors 350218-6
UMNL PIN 20-14 .0125AUPHBZ

UMNL PIN 20-14 .0125AUPHBZ

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
332-350218-6
19A 600V Electronic Connector 332-350218-6
Power Contact Pin, Crimp, Male, 19A, 600V, 14-20AWG, T/R Product overview: 350218-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-6 can be used for catalog matching and distributor lookup.

Power Contact Pin, Crimp, Male, 19A, 600V, 14-20AWG, T/R Product overview: 350218-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A25346CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25346CT-ND
Rectangular Connector Contacts A25346CT-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25346TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25346TR-ND
Rectangular Connector Contacts A25346TR-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
350218-6 Mini-Reel Umnl Pin 20-14 .0125Auphbz Amp - Te Connectivity - 87X2942 - Newark, An Avnet Company
Chicago, IL, United States
350218-6 Mini-Reel Umnl Pin 20-14 .0125Auphbz Amp - Te Connectivity
87X2942
350218-6 Mini-Reel Umnl Pin 20-14 .0125Auphbz Amp - Te Connectivity 87X2942
350218-6 Mini-Reel UMNL PIN 20-14 .0125AUPHBZ

350218-6 Mini-Reel UMNL PIN 20-14 .0125AUPHBZ

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906638-350218-6 350218-6 332-350218-6 A25346CT-ND 87X2942
Product Name Rectangular Connectors - 350218-6 Connectors 19A 600V Electronic Connector Rectangular Connector Contacts 350218-6 Mini-Reel Umnl Pin 20-14 .0125Auphbz Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers