TE Connectivity Rectangular Connector Contacts 350218-3

Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A97893TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A97893TR-ND
Rectangular Connector Contacts A97893TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A97893CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A97893CT-ND
Rectangular Connector Contacts A97893CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350218-3
19A 600V Electronic Connector 332-350218-3
Male Power Pin Crimp 20-14AWG 19A 600V Tin Bronze Product overview: 350218-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-3 can be used for catalog matching and distributor lookup.

Male Power Pin Crimp 20-14AWG 19A 600V Tin Bronze Product overview: 350218-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 991873-350218-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
991873-350218-3
Connectors, Interconnects - Rectangular Connectors - Contacts 991873-350218-3
Win Source Part Number: 991873-350218-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 3502183,-403431893-C SI,350218-3-ND,-3502 18-3-SI,-403431893-S I,A97893TR,-40343189 3-SI-ND,2266-350218- 3TR,A97893CT Base Product Number: 350218

Win Source Part Number: 991873-350218-3
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 3502183,-403431893-CSI,350218-3-ND,-350218-3-SI,-403431893-SI,A97893TR,-403431893-SI-ND,2266-350218-3TR,A97893CT
Base Product Number: 350218

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 29X4224 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
29X4224
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 29X4224
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 07W9630 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
07W9630
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 07W9630
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8740 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
29AH8740
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 29AH8740
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK Series RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97893TR-ND 332-350218-3 991873-350218-3 29X4224 07W9630
Product Name Rectangular Connector Contacts 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG ? to 14 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details