TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 350218-2

Description
Win Source Part Number: 978899-350218-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A14301TR,350218-2-ND ,-350218-2-SI,A25365 ,A25365-ND,3502182,A 14301CT Base Product Number: 350218
Request a Quote Datasheet
Description
Win Source Part Number: 978899-350218-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A14301TR,350218-2-ND ,-350218-2-SI,A25365 ,A25365-ND,3502182,A 14301CT Base Product Number: 350218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 978899-350218-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
978899-350218-2
Connectors, Interconnects - Rectangular Connectors - Contacts 978899-350218-2
Win Source Part Number: 978899-350218-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A14301TR,350218-2-ND ,-350218-2-SI,A25365 ,A25365-ND,3502182,A 14301CT Base Product Number: 350218

Win Source Part Number: 978899-350218-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A14301TR,350218-2-ND,-350218-2-SI,A25365,A25365-ND,3502182,A14301CT
Base Product Number: 350218

Buy Now Datasheet
Rectangular Connector Contacts - A14301TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14301TR-ND
Rectangular Connector Contacts A14301TR-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14301CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14301CT-ND
Rectangular Connector Contacts A14301CT-ND
Pin Contact Gold 14-20 AWG Crimp

Pin Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350218-2
19A 600V Electronic Connector 332-350218-2
Male Pin Connector, 19A, 600V, Gold Plated Brass, Crimp, 20-14 AWG Product overview: 350218-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-2 can be used for catalog matching and distributor lookup.

Male Pin Connector, 19A, 600V, Gold Plated Brass, Crimp, 20-14 AWG Product overview: 350218-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Umnl Pin 20-14 .0126Aubr Rohs Compliant Amp - Te Connectivity - 38AH4221 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Pin 20-14 .0126Aubr Rohs Compliant Amp - Te Connectivity
38AH4221
Umnl Pin 20-14 .0126Aubr Rohs Compliant Amp - Te Connectivity 38AH4221
UMNL PIN 20-14 .0126AUBR ROHS COMPLIANT: YES

UMNL PIN 20-14 .0126AUBR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F3617 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F3617
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F3617
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2712 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2712
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2712
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 978899-350218-2 A14301TR-ND 332-350218-2 38AH4221 90F3617 28X2712
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts 19A 600V Electronic Connector Umnl Pin 20-14 .0126Aubr Rohs Compliant Amp - Te Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp / Solder
Contact Size (AWG) 14 to 20 AWG ? to 14 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details