Pin Contact Tin 14-20 AWG Crimp
Pin Contact Tin 14-20 AWG Crimp
Manufacturer: TE Connectivity
Win Source Part Number: 855780-350218-1
Series: Universal MATE-N-LOK
Features: Contact
Package: Reel - TR
Family Name: 350218
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 350218-1-ND, -350218-1-LSI, -350218-1-CSI, -350218-1-SI, A97892TR, A97892CT, 3502181
Power Contact Pin, 19A, 600V, 14-20AWG, Crimp, Straight, Male Product overview: 350218-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350218-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Voltage AC:600V RoHS Compliant: Yes
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes
Contact, Universal Mate-N-Lok Series, Pin, 20 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97892CT-ND | 350218-1 | 855780-350218-1 | 332-350218-1 | 58R2751 | 16X9708 | 95M2230 |
| Product Name | Rectangular Connector Contacts | Connectors | Rectangular Connectors - 350218-1 | 19A 600V Electronic Connector | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 14 to 20 AWG | 20 AWG | 20 AWG | ||||
| Gender | Male / Plug |