TE Connectivity Chip Resistor - Surface Mount 3502150RJT

Description
150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143318DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143318DKR-ND
Chip Resistor - Surface Mount A143318DKR-ND
150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143318TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143318TR-ND
Chip Resistor - Surface Mount A143318TR-ND
150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143318CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143318CT-ND
Chip Resistor - Surface Mount A143318CT-ND
150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 150R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6706
Res, 150R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6706
RES, 150R, 5%, 2W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 150R, 5%, 2W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3496
Res, 150R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3496
RES, 150R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143318DKR-ND 97AC6706 34AH3496
Product Name Chip Resistor - Surface Mount Res, 150R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 150R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details