TE Connectivity Chip Resistor - Surface Mount 3502150KJT

Description
150 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143354TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143354TR-ND
Chip Resistor - Surface Mount A143354TR-ND
150 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 150K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3494
Res, 150K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3494
RES, 150K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 150K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5533
Res, 150K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5533
RES, 150K, 5%, 2W, 2010, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 150K, 5%, 2W, 2010, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143354TR-ND 34AH3494 97AC5533
Product Name Chip Resistor - Surface Mount Res, 150K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 150K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details