TE Connectivity Headers, Male Pins 350214-1

Description
"Connector Header Through Hole 16 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14381-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14381-ND
Headers, Male Pins A14381-ND
"Connector Header Through Hole 16 position 0.200"" (5.08mm)"

"Connector Header Through Hole 16 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 12A Electronic Connector
316-350214-1
Through-Hole 12A Electronic Connector 316-350214-1
16 Pos Power Connector, Wire-to-Board, 12A, Tin, Through Hole Product overview: 350214-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350214-1 can be used for catalog matching and distributor lookup.

16 Pos Power Connector, Wire-to-Board, 12A, Tin, Through Hole Product overview: 350214-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350214-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 7202310P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7202310P
PCB Sockets 7202310P
TE Connectivity 350214-1 PCB Socket

TE Connectivity 350214-1 PCB Socket

Supplier's Site
PCB Sockets - 7202310 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7202310
PCB Sockets 7202310
TE Connectivity 350214-1 PCB Socket

TE Connectivity 350214-1 PCB Socket

Supplier's Site
PCB Sockets - 1647934 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1647934
PCB Sockets 1647934
TE Connectivity 350214-1 PCB Socket

TE Connectivity 350214-1 PCB Socket

Supplier's Site
Power Conn, Header, 16Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity - 96B4767 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 16Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity
96B4767
Power Conn, Header, 16Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity 96B4767
POWER CONN, HEADER, 16POS, 2ROW, 4.95MM; No. of Contacts:16Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header RoHS Compliant: Yes

POWER CONN, HEADER, 16POS, 2ROW, 4.95MM; No. of Contacts:16Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14381-ND 316-350214-1 7202310P 7202310 96B4767
Product Name Headers, Male Pins Through-Hole 12A Electronic Connector PCB Sockets PCB Sockets Power Conn, Header, 16Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole Through hole PCB Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 12.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data