TE Connectivity Connector, Header, 12Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity 350213-1.

Description
CONNECTOR, HEADER, 12POS, 2ROW, 4.95MM; No. of Contacts:12Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 2ROW, 4.95MM; No. of Contacts:12Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity - 26AC7112 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity
26AC7112
Connector, Header, 12Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity 26AC7112
CONNECTOR, HEADER, 12POS, 2ROW, 4.95MM; No. of Contacts:12Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.95MM; No. of Contacts:12Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.95mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7112
Product Name Connector, Header, 12Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products