"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
12 Pos Power Connector, Wire-to-Board, 12A, Male, Tin, Through Hole Product overview: 350213-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350213-1 can be used for catalog matching and distributor lookup.
POWER CONN, HEADER, 12POS, 2ROW, 4.95MM; No. of Contacts:12Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14379-ND | 316-350213-1 | 92B3188 |
| Product Name | Headers, Male Pins | Through-Hole 12A Electronic Connector | Power Conn, Header, 12Pos, 2Row, 4.95Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | PCB Mount | |
| Voltage Rating | 250 volts | 250 volts |