TE Connectivity Chip Resistor - Surface Mount 3502120KJT

Description
120 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
120 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143353CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143353CT-ND
Chip Resistor - Surface Mount A143353CT-ND
120 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143353TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143353TR-ND
Chip Resistor - Surface Mount A143353TR-ND
120 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 120K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5532
Res, 120K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5532
RES, 120K, 5%, 2W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 120K, 5%, 2W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3482
Res, 120K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3482
RES, 120K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 120K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143353CT-ND 97AC5532 34AH3482
Product Name Chip Resistor - Surface Mount Res, 120K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 120K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details