TE Connectivity Connectors 350211-1

Description
04P CMNL HDR ASSY PC UL94VO
Request a Quote Datasheet
Description
04P CMNL HDR ASSY PC UL94VO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 350211-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350211-1
Connectors 350211-1
04P CMNL HDR ASSY PC UL94VO

04P CMNL HDR ASSY PC UL94VO

Buy Now
Headers, Male Pins - A1212-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1212-ND
Headers, Male Pins A1212-ND
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"

"Connector Header Through Hole 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
PCB Headers - 1638437 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1638437
PCB Headers 1638437
TE Connectivity 350211-1 PCB Header

TE Connectivity 350211-1 PCB Header

Supplier's Site
PCB Headers - 471430 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
471430
PCB Headers 471430
TE Connectivity 350211-1 PCB Header

TE Connectivity 350211-1 PCB Header

Supplier's Site
Rectangular Connectors - 350211-1 - 906635-350211-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350211-1
906635-350211-1
Rectangular Connectors - 350211-1 906635-350211-1
Manufacturer: TE Connectivity Win Source Part Number: 906635-350211-1 Series: Commercial MATE-N-LOK Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 4 position 0.200" (5.08mm) Package: Bulk Mounting: Through Hole Family Name: 350211 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -350211-1-SI, 2266-350211-1, 3502111, -403558364-LSI, A1212, -403558364-SI-ND, -403558364-SI

Manufacturer: TE Connectivity
Win Source Part Number: 906635-350211-1
Series: Commercial MATE-N-LOK
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 4 position 0.200" (5.08mm)
Package: Bulk
Mounting: Through Hole
Family Name: 350211
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -350211-1-SI, 2266-350211-1, 3502111, -403558364-LSI, A1212, -403558364-SI-ND, -403558364-SI

Buy Now Datasheet
Singapore, Singapore
Through-Hole 13A 250V Electronic Connector
316-350211-1
Through-Hole 13A 250V Electronic Connector 316-350211-1
4 Pos Male Power Connector, 13A, 250V, Wire-to-Board, Through Hole Product overview: 350211-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350211-1 can be used for catalog matching and distributor lookup.

4 Pos Male Power Connector, 13A, 250V, Wire-to-Board, Through Hole Product overview: 350211-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350211-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity - 98F278 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity
98F278
Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity 98F278
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350211-1
Connectors >> Wire To Board / Wire To Wire Connector 350211-1
1x4P 4P 1 5.08mm 4 Phosphor bronze Plugin,P=5.08mm Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 5.08mm 4 Phosphor bronze Plugin,P=5.08mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connector, Shell; Commercial MATE-N-LOK; Pin; 4; 13; 250 VAC; Nylon; Natural - 70083143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Shell; Commercial MATE-N-LOK; Pin; 4; 13; 250 VAC; Nylon; Natural
70083143
Connector, Shell; Commercial MATE-N-LOK; Pin; 4; 13; 250 VAC; Nylon; Natural 70083143
Soft Shell Connector, Product Type Seal Protector PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers. Tin-Plated Contacts

Soft Shell Connector, Product Type Seal Protector
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350211-1 A1212-ND 1638437 906635-350211-1 316-350211-1 98F278 350211-1 70083143
Product Name Connectors Headers, Male Pins PCB Headers Rectangular Connectors - 350211-1 Through-Hole 13A 250V Electronic Connector Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector Connector, Shell; Commercial MATE-N-LOK; Pin; 4; 13; 250 VAC; Nylon; Natural
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Mounting Through Hole Through hole Through Hole PCB Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 12.0 amps 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data