TE Connectivity Chip Resistor - Surface Mount 350210RFT

Description
10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143147CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143147CT-ND
Chip Resistor - Surface Mount A143147CT-ND
10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143147DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143147DKR-ND
Chip Resistor - Surface Mount A143147DKR-ND
10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143147TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143147TR-ND
Chip Resistor - Surface Mount A143147TR-ND
10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2738
Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2738
RES, 10R, 1%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10R, 1%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5125
Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5125
RES, 10R, 1%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10R, 1%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143147CT-ND 97AC2738
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details