TE Connectivity Chip Resistor - Surface Mount 350210KFT

Description
10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143219DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143219DKR-ND
Chip Resistor - Surface Mount A143219DKR-ND
10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143219CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143219CT-ND
Chip Resistor - Surface Mount A143219CT-ND
10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143219TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143219TR-ND
Chip Resistor - Surface Mount A143219TR-ND
10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-350210KFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-350210KFTTR-ND
Chip Resistor - Surface Mount 1111-350210KFTTR-ND
3502 10K 1%

3502 10K 1%

Buy Now Datasheet
Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2248
Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2248
RES, 10K, 1%, 2W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10K, 1%, 2W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6699
Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6699
RES, 10K, 1%, 2W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10K, 1%, 2W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143219DKR-ND 1111-350210KFTTR-ND 97AC2248
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457422 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 47 ohms
Temperature Coefficient 260 to 1300 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details