"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
Connectors
Pin & Socket Connectors REORD 571-3502101
03P CMNL HDR ASSY PC NATL
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1211-ND | 350210-2 | 792-350210-2 | 76AC6533 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors REORD 571-3502101 | 03P Cmnl Hdr Assy Pc Natl Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 12.0 amps | 13.0 amps |