Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 1
Package: Bulk
Pitch - Mating: 0.200" (5.08mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
3w pcb mount Vertical Pin headers
TE Connectivity 350210-1 PCB Header
3 Pos Power Connector, 12A, 250V, 5.08mm Pitch, Solder ST, Thru-Hole Product overview: 350210-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350210-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
03P CMNL HDR ASSY PC NATL ROHS COMPLIANT: YES
CONNECTOR, PLUG, 3POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar
03P CMNL HDR ASSY PC NATL
Soft Shell Connector, Product Type Interface Seal
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 520383P | 520383 | 316-350210-1 | A1210-ND | 82AC1529 | 06WX0306 | 70083142 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | PCB Headers | PCB Headers | 12A 250V Electronic Connector | Headers, Male Pins | 03P Cmnl Hdr Assy Pc Natl Rohs Compliant Amp - Te Connectivity | Connector, Plug, 3Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity | Connector, Shell; Commercial MATE-N-LOK; Pin; 3; 13; 250 VAC; Nylon; Natural |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||||
| Geometry | Straight | Straight; Straight | Straight | |||||
| Termination | Solder | Solder | Through Hole Straight | Thru-Hole | ||||
| Mounting | Through hole | Through Hole | PCB Mount |