"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
PLUG & SOCKET CONN, HEADER, 2POS, 4.95MM; Connector Type:Plug & Socket; Current Rating:13A; Features:Detent Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A1209-ND | 87F2965 |
| Product Name | Headers, Male Pins | Plug & Socket Conn, Header, 2Pos, 4.95Mm; Connector Type Amp - Te Connectivity |
| Connector Type | Header Connector; Header |