TE Connectivity PCB Headers 350209-1

Description
TE Connectivity 350209-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 350209-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 520264 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
520264
PCB Headers 520264
TE Connectivity 350209-1 PCB Header

TE Connectivity 350209-1 PCB Header

Supplier's Site
PCB Headers - 520264P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
520264P
PCB Headers 520264P
2w pcb mount Vertical Pin headers

2w pcb mount Vertical Pin headers

Supplier's Site
Pin & Socket Connectors - 350209-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
350209-1
Pin & Socket Connectors 350209-1
02P CMNL HDR ASSY PC NATL

02P CMNL HDR ASSY PC NATL

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
350209-1
Pin & Socket Connectors 350209-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
13A 250V Electronic Connector
316-350209-1
13A 250V Electronic Connector 316-350209-1
2 Pos Power Connector, 5.08mm Pitch, 13A, 250V, Straight, Thru-Hole Product overview: 350209-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350209-1 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 5.08mm Pitch, 13A, 250V, Straight, Thru-Hole Product overview: 350209-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350209-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 350209-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350209-1
Connectors 350209-1
02P CMNL HDR ASSY PC NATL

02P CMNL HDR ASSY PC NATL

Buy Now
Headers, Male Pins - A1208-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1208-ND
Headers, Male Pins A1208-ND
"Connector Header Through Hole 2 position 0.200"" (5.08mm)"

"Connector Header Through Hole 2 position 0.200"" (5.08mm)"

Buy Now Datasheet
Rectangular Connectors - 350209-1 - 811485-350209-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350209-1
811485-350209-1
Rectangular Connectors - 350209-1 811485-350209-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811485-350209-1 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Material: Copper Alloy Voltage Rating: 250VAC Material Flammability Rating: UL94 V-2 Applications: General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.375" (9.53mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 85°C Contact Length - Mating: 0.181" (4.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 12A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811485-350209-1
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Material: Copper Alloy
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.375" (9.53mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 85°C
Contact Length - Mating: 0.181" (4.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A

Buy Now
Plug & Socket Connector, Header, 2 Position, 4.95Mm; Connector Systems Amp - Te Connectivity - 87F2963 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 4.95Mm; Connector Systems Amp - Te Connectivity
87F2963
Plug & Socket Connector, Header, 2 Position, 4.95Mm; Connector Systems Amp - Te Connectivity 87F2963
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.95MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.95MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
02P Cmnl Hdr Assy Pc Natl Rohs Compliant Amp - Te Connectivity - 82AC1528 - Newark, An Avnet Company
Chicago, IL, United States
02P Cmnl Hdr Assy Pc Natl Rohs Compliant Amp - Te Connectivity
82AC1528
02P Cmnl Hdr Assy Pc Natl Rohs Compliant Amp - Te Connectivity 82AC1528
02P CMNL HDR ASSY PC NATL ROHS COMPLIANT: YES

02P CMNL HDR ASSY PC NATL ROHS COMPLIANT: YES

Supplier's Site
Connector, Shell; Commercial MATE-N-LOK; Pin; 2; 13; 250 VAC; Nylon; Natural - 70083141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Shell; Commercial MATE-N-LOK; Pin; 2; 13; 250 VAC; Nylon; Natural
70083141
Connector, Shell; Commercial MATE-N-LOK; Pin; 2; 13; 250 VAC; Nylon; Natural 70083141
Soft Shell Connector, Product Type Seal Protector PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers. Tin-Plated Contacts

Soft Shell Connector, Product Type Seal Protector
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 520264 520264P 350209-1 316-350209-1 350209-1 A1208-ND 811485-350209-1 87F2963 82AC1528 70083141
Product Name PCB Headers PCB Headers Pin & Socket Connectors 13A 250V Electronic Connector Connectors Headers, Male Pins Rectangular Connectors - 350209-1 Plug & Socket Connector, Header, 2 Position, 4.95Mm; Connector Systems Amp - Te Connectivity 02P Cmnl Hdr Assy Pc Natl Rohs Compliant Amp - Te Connectivity Connector, Shell; Commercial MATE-N-LOK; Pin; 2; 13; 250 VAC; Nylon; Natural
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Solder Solder Through Hole Straight Thru-Hole
Mounting Through hole Through Hole Through Hole PCB Mount
Unlock Full Specs
to access all available technical data