TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 350200-1

Description
Win Source Part Number: 1019735-350200-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-14 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25459,350200-1-ND,A 25461TR,A25461CT,350 2001,A25459-ND,-3502 00-1-SI Base Product Number: 350200
Request a Quote Datasheet
Description
Win Source Part Number: 1019735-350200-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-14 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25459,350200-1-ND,A 25461TR,A25461CT,350 2001,A25459-ND,-3502 00-1-SI Base Product Number: 350200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1019735-350200-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1019735-350200-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1019735-350200-1
Win Source Part Number: 1019735-350200-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: MATE-N-LOK Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-14 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A25459,350200-1-ND,A 25461TR,A25461CT,350 2001,A25459-ND,-3502 00-1-SI Base Product Number: 350200

Win Source Part Number: 1019735-350200-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: MATE-N-LOK
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-14 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A25459,350200-1-ND,A25461TR,A25461CT,3502001,A25459-ND,-350200-1-SI
Base Product Number: 350200

Buy Now Datasheet
Singapore, Singapore
17A Electronic Connector
332-350200-1
17A Electronic Connector 332-350200-1
Power Contact, Female, Crimp, 17A, 10-14AWG, Straight Product overview: 350200-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350200-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 17A, 10-14AWG, Straight Product overview: 350200-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350200-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350200-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350200-1
Contacts 350200-1
.140 DIA SOK 14-10 PTPBR

.140 DIA SOK 14-10 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350200-1
Contacts 350200-1
Comm MNL - .140 P&S T

Comm MNL - .140 P&S T

Buy Now
Swedesboro, NJ, United States
Contacts
350200-1
Contacts 350200-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25461CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25461CT-ND
Rectangular Connector Contacts A25461CT-ND
Socket Contact Tin 10-14 AWG Crimp

Socket Contact Tin 10-14 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25461TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25461TR-ND
Rectangular Connector Contacts A25461TR-ND
Socket Contact Tin 10-14 AWG Crimp

Socket Contact Tin 10-14 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 14-10Awg; Product Range Amp - Te Connectivity - 68AH8725 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14-10Awg; Product Range Amp - Te Connectivity
68AH8725
Contact, Socket, Crimp, 14-10Awg; Product Range Amp - Te Connectivity 68AH8725
CONTACT, SOCKET, CRIMP, 14-10AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14-10AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 14-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 26R3845 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
26R3845
Contact, Socket, 14-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 26R3845
CONTACT, SOCKET, 14-10AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14-10AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site
CONN SOCKET 10-14AWG TIN CRIMP - 792-350200-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 10-14AWG TIN CRIMP
792-350200-1
CONN SOCKET 10-14AWG TIN CRIMP 792-350200-1
CONN SOCKET 10-14AWG TIN CRIMP

CONN SOCKET 10-14AWG TIN CRIMP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1019735-350200-1 332-350200-1 350200-1 A25461CT-ND 68AH8725 792-350200-1
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 17A Electronic Connector Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 14-10Awg; Product Range Amp - Te Connectivity CONN SOCKET 10-14AWG TIN CRIMP
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Gender Female / Jack
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details