TEST PROBE ASSEMBLY REC PA66 NATURAL
3-Pos Female Right Angle Connector, 2.54mm Pitch, Gold Brass Contacts Product overview: 350180 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Jacks, Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 302-350180 can be used for catalog matching and distributor lookup.
TEST PROBE ASSEMBLY, PCB; FOR USE WITH:-; CURRENT RATING:-; MOUNTING HOLE DIA:-; OPERATING VOLTAGE:-; INSULATOR COLOUR:-; PRODUCT RANGE:-; BODY MATERIAL:BRASS; COLOUR:BLACK; CONNECTOR COLOUR:BLACK; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
CONN, BANANA, JACK, SOLDER, BLK ROHS COMPLIANT: YES
TEST PROBE ASSEMBLY, PCB; For Use With:Printed Circuit Board; Current Rating:-; Mounting Hole Dia:1.372mm; Operating Voltage:-; Insulator Colour:Black; Product Range:-; Body Material:Brass; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350180 | 302-350180 | 350180 | 28AC8974 | 70AH9446 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Electronic Connector | Test Probe Assembly, Pcb; For Use With Amp - Te Connectivity | Conn, Banana, Jack, Solder, Blk Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |